NPFC - MIL-PRF-2765
Rubber Sheet, Strip, Extruded, and Molded Shapes, Synthetic, Oil Resistant
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 26 February 2019 |
| Status: | active |
| Page Count: | 1 |
Document History
MIL-PRF-2765
February 26, 2019
Rubber Sheet, Strip, Extruded, and Molded Shapes, Synthetic, Oil Resistant
A description is not available for this item.
September 27, 2004
RUBBER SHEET, STRIP, EXTRUDED, AND MOLDED SHAPES, SYNTHETIC, OIL RESISTANT
The synthetic rubber material covered by this specification is intended for use as gaskets where resistance to oil is required. The lower temperature serviceability limit for this material is minus...
April 4, 1991
RUBBER SHEET, STRIP, EXTRUDED, AND MOLDED SHAPES, SYNTHETIC, OIL RESISTANT
A description is not available for this item.
September 24, 1986
RUBBER SHEET, STRIP, EXTRUDED, AND MOLDED SHAPES, SYNTHETIC, OIL RESISTANT
The synthetic rubber material covered by this specification is intended for use as gaskets where resistance to oil and serviceability at temperatures above minus 20°F are required.
July 9, 1965
RUBBER SHEET, STRIP, EXTRUDED, AND MOLDED SHAPES, SYNTHETIC, OIL RESISTANT
The synthetic rubber material covered by this specification is intended for use as gaskets where resistance to oil and serviceability at temperatures above minus 20 F. or required.