CSA C22.2 NO 227.1
Electrical nonmetallic tubing
Organization: | CSA |
Publication Date: | 1 January 2019 |
Status: | active |
Page Count: | 36 |
ICS Code (Conduits for electrical purposes): | 29.120.10 |
scope:
This Standard applies to corrugated electrical nonmetallic tubing (ENT) and mechanically-attache
Products covered by this Standard are intended for use:
a) at a maximum continuous operating temperature of 75°C (167°F);
b) at a maximum ambient temperature of 50°C (122°F);
c) in attics provided that the ENT is installed no higher than 900 mm (3 ft) above the bottom of the ceiling joist, and the ENT material is rated minimum 60°C (140°F); and
d) underground (direct burial), in Canada only.
This Standard does not apply to fittings that are intended to be joined by solvent cement. Solvent-attached fittings are covered by UL 651 or CSA C22.2 No. 211.2. Solvent-attached fittings integral with an outlet or flush device box are covered by UL 514C or CAN/CSA-C22.2 No. 85.
For products intended for use in Canada, general requirements are given in CSA-C22.2 No. 0.