UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 11093-9

Paper and board — Testing of cores — Part 9: Determination of flat crush resistance

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 March 2019
Status: active
Page Count: 8
ICS Code (Paper and board): 85.060
scope:

This part of ISO 11093 specifies a method for the determination of the maximum flat crush resistance of wound paper and board cores.

NOTE If the wall thickness of the core is less than 5 mm, the breaking point is not detectable.

Document History

ISO 11093-9
March 1, 2019
Paper and board — Testing of cores — Part 9: Determination of flat crush resistance
This part of ISO 11093 specifies a method for the determination of the maximum flat crush resistance of wound paper and board cores. NOTE If the wall thickness of the core is less than 5 mm, the...
October 1, 2006
Paper and board Testing of cores Part 9: Determination of flat crush resistance
A description is not available for this item.
January 1, 1994
Paper and Board - Testing of Cores - Part 9: Determination of Flat Crush Resistance First Edition
A description is not available for this item.

References

Advertisement