UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA C22.2 NO 60947-5-2

Low-voltage switchgear and controlgear - Part 5-2: Control circuit devices and switching elements - Proximity switches

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2014
Status: active
Page Count: 147
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Switches): 29.120.40
scope:

Scope and object

This part of IEC 60947 applies to INDUCTIVE and CAPACITIVE PROXIMITY SWITCHES that sense the presence of metallic and/or non-metallic objects, ULTRASONIC PROXIMITY SWITCHES that sense the presence of sound reflecting objects, PHOTOELECTRIC PROXIMITY SWITCHES that sense the presence of objects and NON-MECHANICAL MAGNETIC PROXIMITY SWITCHES that sense the presence of objects with a MAGNETIC FIELD.

These PROXIMITY SWITCHES are self-contained, have SEMICONDUCTOR SWITCHING ELEMENTS(S) and are intended to be connected to circuits, the rated voltage of which does not exceed 250 V 50 Hz/60 Hz a.c. or 300 V d.c. This Standard is not intended to cover PROXIMITY SWITCHES with analogue outputs.

The object of this standard is to state for PROXIMITY SWITCHES:

- definitions;

- classification;

- characteristics;

- product information;

- normal service, mounting and transport conditions;

- constructional and performance requirements;

- tests to verify rated characteristics.

This equipment is for use in ordinary locations in accordance with Annex 101.DVB, Reference No. 1. In Canada, general requirements applicable to this equipment are provided in Reference No. 7 of Table 101.DVB.

These requirements cover electronic PROXIMITY SWITCHES for use on industrial machinery or mass-production industrial equipment as defined by Annex 101.DVB, Reference No. 4.

Equipment requirements are intended for use in an ambient temperature of 0 to 40° C unless specified otherwise.

Document History

January 1, 2022
Low-voltage switchgear and controlgear — Part 5-2: Control circuit devices and switching elements — Proximity switches
Scope and object This part of IEC 60947 applies to inductive and capacitive proximity switches that sense the presence of metallic and/or non-metallic objects, ultrasonic proximity switches that...
CSA C22.2 NO 60947-5-2
January 1, 2014
Low-voltage switchgear and controlgear - Part 5-2: Control circuit devices and switching elements - Proximity switches
Scope and object This part of IEC 60947 applies to INDUCTIVE and CAPACITIVE PROXIMITY SWITCHES that sense the presence of metallic and/or non-metallic objects, ULTRASONIC PROXIMITY SWITCHES that...
Low-voltage switchgear and controlgear - Part 5-2: Control circuit devices and switching elements - Proximity switches
Scope and object This part of IEC 60947 applies to INDUCTIVE and CAPACITIVE PROXIMITY SWITCHES that sense the presence of metallic and/or non-metallic objects, ULTRASONIC PROXIMITY SWITCHES that...

References

Advertisement