UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEEE C37.09

Test Procedures for AC High-Voltage Circuit Breakers with Rated Maximum Voltage Above 1000 V

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 5 December 2018
Status: active
Page Count: 119
scope:

This standard applies to ac high-voltage circuit breakers with rated maximum voltage above 1000 V. It defines various tests that are made on ac high-voltage circuit breakers, except for generator circuit breakers, which are covered in IEC/IEEE 62271-37-013:2015 [B14]3 (formerly IEEE Std C37.013™-1997 [B29]). It specifies the tests and describes the accepted methods used to verify assigned ratings defined in IEEE Std C37.04™.4 It also describes the test procedures associated with production and field installation.

The test procedures are divided into the following classifications:

a) Design tests

b) Production tests

c) Conformance tests

d) Field tests

NOTE-Design tests are referred to as "Type" tests, and Production tests are referred to as "Routine" tests in IEC standards.5

3 The numbers in brackets correspond to those of the bibliography in Annex E.

4 Information on references can be found in Clause 2.

5 Notes in text, tables, and figures of a standard are given for information only and do not contain requirements needed to implement this standard.

Document History

May 9, 2021
Test Procedure for AC High-Voltage Circuit Breakers with Rated Maximum Voltage Above 1000 V Corrigendum 1
This standard applies to ac high-voltage circuit breakers with rated maximum voltage above 1000 V. It defines various tests that are made on ac high-voltage circuit breakers, except for generator...
IEEE C37.09
December 5, 2018
Test Procedures for AC High-Voltage Circuit Breakers with Rated Maximum Voltage Above 1000 V
This standard applies to ac high-voltage circuit breakers with rated maximum voltage above 1000 V. It defines various tests that are made on ac high-voltage circuit breakers, except for generator...
December 9, 2010
Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis Amendment 2: To Change the Description of Transient Recovery Voltage for Harmonization with IEC 62271-100
Introduction This standard has been revised to change text, tables and figures concerning the TRV descriptions to be consistent with IEEE Std C37.04b-2008 (Amendment to IEEE Std C37.04™-1999)...
April 18, 2007
Errata to Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.
March 8, 2007
Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
Introduction This corrigendum corrects technical and other non-editorial errors printed in the text of the IEEE Std C37.09-1999, second printing 19 December 2005. It is recalled that IEEE Std...
March 20, 2005
Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.
March 20, 2005
Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
Introduction The capacitance current switching standards have been completely revised. A joint IEEE/IEC task force developed a revised approach to capacitance current switching standardization. IEC...
June 26, 1999
Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
This test procedure summarizes the various tests that are made on ac high-voltage indoor and outdoor circuit breakers, except for generator circuit breakers, which are covered in IEEE Std...
June 26, 1999
Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
This test procedure summarizes the various tests that are made on ac high-voltage indoor and outdoor circuit breakers, except for generator circuit breakers, which are covered in IEEE Std...
January 1, 1991
Supplement to Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.
January 1, 1991
Supplement to Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.
January 1, 1985
Supplement to Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.
January 1, 1984
Supplement to Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
A description is not available for this item.
January 1, 1979
Test Procedure for AC High-Voltage Circuit Breakers Rated on a Symmetrical Current Basis
This test procedure summarizes the various tests that are made on ac high-voltage indoor and outdoor circuit breakers, except for generator circuit breakers, which are covered in IEEE Std...
March 6, 1964
Test Procedure for AC High-Voltage Circuit Breakers
This test procedure summarizes the various tests which are made on ac high-voltage circuit breakers, describes accepted methods used in making the tests, and specifies the test9 which will...

References

Advertisement