FORD WSS-M21P37-A1
FASTENER FINISH S439, ZINC-RICH INORGANIC BASECOAT, LUBRICATED ALUMINUM-RICH ORGANIC TOPCOAT, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 20 March 2019 |
| Status: | active |
| Page Count: | 5 |
scope:
The material defined by this specification is corrosion protective coating for steel. It consists of a zinc phosphate pre-treatment or an alkaline clean and mechanical (shot blast) pre-treatment followed by a zinc-rich basecoat and an integrally lubricated aluminum-rich topcoat. The topcoat provides enhanced corrosion protection, and consistent torque-tension control.
Document History
FORD WSS-M21P37-A1
March 20, 2019
FASTENER FINISH S439, ZINC-RICH INORGANIC BASECOAT, LUBRICATED ALUMINUM-RICH ORGANIC TOPCOAT, SILVER ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is corrosion protective coating for steel. It consists of a zinc phosphate pre-treatment or an alkaline clean and mechanical (shot blast) pre-treatment...
June 11, 2002
CORROSION PROTECTIVE COATING, ZINC-RICH INORGANIC BASECOAT, LUBRICATED ALUMINUM-RICH ORGANIC TOPCOAT, SILVER
1. SCOPE The materials defined by these specifications are corrosion protective coatings over steel. They consist of a zinc phosphate or an alkaline clean and mechanical (shot blast) pre-treatment, a...
August 8, 2001
CORROSION PROTECTIVE COATING, ZINC-RICH INORGANIC BASECOAT, LUBRICATED ALUMINUM-RICH ORGANIC TOPCOAT, SILVER
1. SCOPE The materials defined by these specifications are corrosion protective coatings over steel. They consist of either a zinc phosphate pretreatment or an alkaline clean and mechanical...