MSS SP 114
Corrosion Resistant Pipe Fittings, Threaded and Socket-Welding, Class 150 and 1000
active, Most Current
Buy Now
| Organization: | MSS |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 42 |
scope:
This Standard Practice for corrosion resistant pipe fittings threaded and socket-welding, Class 150 and 1000, establishes requirements for the following:
a) Pressure-temperature
b) Size and method of designating openings of reducing fittings
c) Marking
d) Minimum requirements for materials
e) Dimensions and tolerances
f) Threading
g) Testing
Document History
MSS SP 114
January 1, 2018
Corrosion Resistant Pipe Fittings, Threaded and Socket-Welding, Class 150 and 1000
This Standard Practice for corrosion resistant pipe fittings threaded and socket-welding, Class 150 and 1000, establishes requirements for the following:
a) Pressure-temperature ratings
b) Size and...
January 1, 2007
Corrosion Resistant Pipe Fittings Threaded and Socket Welding Class 150 and 1000
This Standard Practice for corrosion resistant pipe fittings threaded and socket welding, Class 150 and 1000, establishes requirements for the following:
a) Pressure-temperature ratings.
b) Size...
January 1, 2001
Corrosion Resistant Pipe Fittings Threaded and Socket Welding Class 150 and 1000
A description is not available for this item.
January 1, 1995
Corrosion Resistant Pipe Fittings Threaded and Socket Welding Class 150 and 1000
A description is not available for this item.