CEI EN 50069
High Voltage Switchgear and Controlgear - Gas filled welded composite enclosures of cast and wrought aluminium alloys
| Organization: | CEI |
| Publication Date: | 1 May 2019 |
| Status: | active |
| Page Count: | 20 |
scope:
This document applies to welded composite enclosures of cast and wrought aluminium alloy pressurized with dry air, inert gases (e.g. sulphur hexafluoride or nitrogen or a mixture of such gases), used in indoor and outdoor installations of high-voltage switchgear and controlgear with rated voltages above 1 kV, where the gas is used principally for its dielectric and/or arc-quenching properties with rated voltages:
- above 1 kV and up to and including 52 kV concerning gas-filled compartments with design pressure higher than 300 kPa relative pressure (gauge);
- above 52 kV concerning all gas-filled compartments.
The enclosures comprise parts of electrical equipment not necessarily limited to the following examples:
- circuit-breakers;
- switch-disconnectors
- disconnectors;
- earthing switches;
- current transformers;
- voltage transformers;
- surge arrestors;
- busbars and connections;
- etc.
The scope also covers enclosures of pressurized components such as the centre chamber of live tank switchgear, gas-insulated current transformers, etc.
Document History