ASTM International - ASTM D478-02(2012)
Standard Specification for Zinc Yellow (Zinc Chromate) Pigments
| Organization: | ASTM International |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Pigments and extenders): | 87.060.10 |
significance And Use:
3.1 Zinc yellow is used in rust-inhibiting protective coatings and metal primers for ferrous and non-ferrous metals.
scope:
1.1 This specification covers the pigments commercially known as zinc yellow (zinc chromate).
1.2 Two types are included:
1.2.1 Type I-High-purity, low sulfate and chloride content.
1.2.2 Type II-Regular grade.
1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.
Document History