IEEE 60214-2
TAP-changers – Part 2: Application guidelines
| Organization: | IEEE |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 88 |
scope:
This part of IEC 60214 is intended to assist in the selection of tap-changers designed in accordance with IEC 60214-1 or IEEE Std C57.131 for use in conjunction with the tapped windings of transformers or reactors. Requirements, references and definitions relevant to either IEC 60214-1 or IEEE Std C57.131 are given and their use is described in Clause 4. It is also intended to assist in understanding the various types of tap-changers and their associated equipment available. These application guidelines cover on-load tap-changers (resistor and reactor types) and de-energized tap-changers.
Document History