UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 6185-3

Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater (ISO 6185-3:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2019
Status: active
Page Count: 45
ICS Code (Small craft): 47.080

Document History

December 1, 2022
Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater (ISO/DIS 6185-3:2022); German and English version prEN ISO 6185-3:2022
A description is not available for this item.
DIN EN ISO 6185-3
June 1, 2019
Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor rating of 15 kW and greater (ISO 6185-3:2014)
A description is not available for this item.
December 1, 2014
Inflatable boats - Part 3: Boats with a hull length less than 8 m with a motor power rating of 15 kW and greater (ISO 6185-3:2014)
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats and rigid inflatable boats with a hull length...
June 1, 2002
Inflatable boats - Part 3: Boats with a maximum motor power rating of 15 kW and greater (ISO 6185-3:2001)
This part of ISO 6185 specifies the minimum safely characteristics required for the design, materials to use, manufacture and testing of inflatable boats (including rigid inflatable boats) less than...

References

Advertisement