CEI EN IEC 60534-3-1
Industrial-process control valves Part 3-1: Dimensions - Face-to-face dimensions for flanged, two-way, globe-type, straight pattern and centre-to-face dimensions for flanged, twoway, globe-type, angle pattern control valves
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 60534 specifies face-to-face (FTF) and centre-to-face (CTF) dimensions for given nominal sizes and pressure ratings of flanged, two-way, globe-type, straight pattern and angle pattern control valves. The nominal sizes included are DN 15 to DN 400 for straight pattern control valves and DN 15 to DN 400 for angle pattern control valves.
Document History
CEI EN IEC 60534-3-1
June 1, 2019
Industrial-process control valves Part 3-1: Dimensions - Face-to-face dimensions for flanged, two-way, globe-type, straight pattern and centre-to-face dimensions for flanged, twoway, globe-type, angle pattern control valves
This part of IEC 60534 specifies face-to-face (FTF) and centre-to-face (CTF) dimensions for given nominal sizes and pressure ratings of flanged, two-way, globe-type, straight pattern and angle...
May 1, 2001
Industrial-process control valves - Part 3-1: Dimensions - Face-to-face dimensions for flanged, two-way, globe-type, straight pattern and centre-to-face dimensions for flanged, two-way, globe-type, angle pattern control valves
La presente Norma specifica le dimensioni flangia-flangia e le dimensioni centro-flangia di una serie di valvole di regolazione a flangia, a due vie, del tipo a globo, rispettivamente per quelle a...