ASTM International - ASTM F799-11
Standard Specification for Cobalt-28Chromium-6Molybdenum Alloy Forgings for Surgical Implants (UNS R31537, R31538, R31539)
| Organization: | ASTM International |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
1.1 This specification covers requirements of cobalt-28chromium-6m
1.2 Wrought material to be used as forging stock in the manufacture of forgings conforming to this specification, typically hot worked and unannealed with a surface finish suitable for forging, shall be fabricated and supplied in accordance with F1537.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers the material requirements for low-carbon (UNS R31537), high-carbon (UNS R31538), and dispersion-strengthe
Document History