UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 1403

Rubber hoses, textile-reinforced, for general-purpose water applications — Specification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2019
Status: active
Page Count: 10
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This document specifies the requirements for three types of general-purpose textile-reinforced rubber water hose with an operating temperature range of −25 °C to +70 °C and a maximum working pressure of up to 2,5 MPa (25 bar).

These hoses are not intended to be used for conveyance of potable (drinking) water, for washing-machine inlets, as firefighting hoses, for special agricultural machines or as collapsible water hoses.

These hoses can be used with additives which lower the freezing point of water.

Document History

ISO 1403
July 1, 2019
Rubber hoses, textile-reinforced, for general-purpose water applications — Specification
This document specifies the requirements for three types of general-purpose textile-reinforced rubber water hose with an operating temperature range of −25 °C to +70 °C and a maximum working pressure...
February 15, 2005
Rubber Hoses, Textile-Reinforced, for General-Purpose Water Applications - Specification
A description is not available for this item.
January 1, 1995
Rubber Hoses, Textile-Reinforced, for General-Purpose Water Applications - Specification
A description is not available for this item.

References

Advertisement