CSA/AM - ANSI Z21.63/CSA 11.3
Portable Type Gas Camp Heaters
active, Most Current
Buy Now
| Organization: | CSA/AM |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 65 |
| ICS Code (Camping equipment and camp-sites): | 97.200.30 |
Document History
ANSI Z21.63/CSA 11.3
January 1, 2019
Portable Type Gas Camp Heaters
A description is not available for this item.
January 1, 2014
Portable Type Gas Camp Heaters
This Standard applies to unvented portable type gas camp heaters of the catalytic and infrared type only up to and including a maximum input of 12,000 Btu/hr (3 517 w) using propane, butane, and...
August 1, 2011
Portable Type Gas Camp Heaters
This standard applies to unvented portable type gas camp heaters of the infrared type only up to and including a maximum input of 12,000 Btu/hr (3 517 w) using propane, butane, and liquefied...
September 1, 2003
Portable Type Gas Camp Heaters
PREFACE: The standards set forth herein apply to the first edition of the Standard for Portable Type Gas Camp Heaters, ANSI Z21.63-2000 • CSA 11.3-2002, and Addenda thereto Z21.63a-2001 • CSA...
November 1, 2001
Portable Type Gas Camp Heaters
A description is not available for this item.
December 1, 2000
Portable Type Gas Camp Heaters
SCOPE: This standard applies to unvented portable type gas camp heaters, of the infrared type only, up to and including a maximum input of 12 000 Btuh (3.52 kW) using propane, butane and liquefied...
December 1, 2000
Portable Type Gas Camp Heaters
PREFACE
This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of portable type gas camp heaters. It is the result of years...
January 1, 1999
Portable Type Gas Camp Heaters
PREFACE
This publication represents a standard for safe operation, substantial and durable construction, and acceptable performance of portable type gas camp heaters. It is the result of years of...
January 1, 1984
Portable Camp Heaters of Other Than the Catalytic Type for Use with Propane Gas
PREFACE
The standards set forth herein apply to the first edition of the Standard for Portable Camp Heaters of Other Than the Catalytic Type for Use With Liquefied Petroleum Gases, ANSI 221.63-1978,...
January 1, 1981
Portable Camp Heaters of Other Than the Catalytic Type for Use with Liquefied Petroleum Gases
PREFACE
The standards set forth herein-apply to the first edition of the Standard for Portable Camp Heaters of Other Than the Catalytic Type for Use With Liquefied Petroleum Gases, ANSI Z21.63-1978,...
January 1, 1979
Portable Type Gas Camp Heaters
This standard applies to unvented portable type gas camp heaters, of the catalytic and infra-red types only, up to and including a maximum input of 12 O00 Btuh (3.517 kW) intended for use either...
January 1, 1978
Portable Camp Heaters of Other Than the Catalytic Type for Use with Liquefied Petroleum Gases
PREFACE
This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of portable camp heaters of other than the catalytic type...