GMW16262
Polyamide 66 - 25% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant, UV Stabilized
| Organization: | GMW |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 5 |
scope:
Material Description.
This standard covers the properties of a 25% by mass glass fiber reinforced, heat stabilized, flame retardant, Ultraviolet (UV) stabilized Polyamide 66 (Nylon 66), which is used in injected form for molded components.
Additional characteristics beyond the amount of glass fiber reinforcement will be shown in Table 1.
Symbols.
The material abbreviation according to ISO 11469 is >PA66-GF25-FR(VW+YZ)
Applicability.
Typical applications include the following: Ashtrays.
Remarks.
Interior material for center console mounted ashtrays only. Colorfastness and natural weathering durations deviate from templated polyamide requirements due to targeted application location (center console mounted ashtrays).
Document History