UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASD-STAN PREN 2213

Aerospace series Steel 15CrMoV6 (1.7334) Air melted — Hardened and tempered Bars De ≤ 16 mm — 980 MPa ≤ Rm ≤ 1 180 MPa

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 September 2019
Status: active
Page Count: 8
scope:

This document specifies the requirements relating to:

Steel 15CrMoV6 (1.7334)

Air melted

Hardened and tempered

Bars

De ≤ 16 mm

for aerospace applications.

W.nr: 1.7334.

ASD-STAN designation: FE-PL1505.

Document History

ASD-STAN PREN 2213
September 1, 2019
Aerospace series Steel 15CrMoV6 (1.7334) Air melted — Hardened and tempered Bars De ≤ 16 mm — 980 MPa ≤ Rm ≤ 1 180 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Bars De ≤ 16 mm for aerospace applications. W.nr: 1.7334. ASD-STAN designation:...
November 1, 2010
Aerospace series Steel FE-PL1505 (15CrMoV6) Air melted Hardened and tempered Bars De Less than or equal to 16 mm 980 MPa Less than or equal to Rm Less than or equal to 1 180 MPa
This standard specifies the requirements relating to: Steel FE-PL1505 (15CrMoV6) Air melted Hardened and tempered Bars De ≤ 16 mm 980 MPa ≤ Rm ≤ 1 180 MPa for aerospace applications.
October 1, 1977
Steel FE-PL52 S 980 MPa Less Than or Equal to Rm Less Than or Equal to 1180 MPa Bars De Less Than or Equal to 16 mm Aerospace Series
A description is not available for this item.

References

Advertisement