MODUK - DEF STAN 03-035
Thermal Cutting Processes for Armour Plate (3-160mm)
active, Most Current
Buy Now
| Organization: | MODUK |
| Publication Date: | 28 September 2019 |
| Status: | active |
| Page Count: | 24 |
scope:
This standard gives guidance and direction on the principles of cutting processes for armour plate (3 - 160 mm). As ferrous armour plate (3 - 160 mm) is considered a unique material, the processes referred to in this Defence Standard are not suitable for all thicknesses of plate.
Document History
DEF STAN 03-035
September 28, 2019
Thermal Cutting Processes for Armour Plate (3-160mm)
This standard gives guidance and direction on the principles of cutting processes for armour plate (3 - 160 mm). As ferrous armour plate (3 - 160 mm) is considered a unique material, the processes...
November 11, 2011
Thermal Cutting Processes for Armour Plate (3-160mm)
This standard gives guidance and direction on the principles of cutting processes for armour plate (3- 160mm). As ferrous armour plate (3-160mm) is considered a unique material, the processes...
October 30, 2007
Thermal Cutting Processes for Armour Plate (3-160mm)
This standard gives guidance and direction on the principles of cutting processes for armour plate (3- 60mm). As ferrous armour plate (3-160mm) is considered a unique material, the processes referred...
October 30, 2001
Cutting Processes for Armour Plate (3-160mm)
This standard gives guidance and direction on the principles of Cutting Processes for Armour plate (3-160mm)
February 16, 2001
Cutting Processes for Armour Plate (3-160mm)
This standard gives guidance and direction on the principles of Cutting Processes for Armour plate (3-160mm).