UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN IEC 60684-3-216

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 216: Heat-shrinkable, flame- retarded, limited-fire-hazard sleeving

active, Most Current
Organization: CENELEC
Publication Date: 1 October 2019
Status: active
Page Count: 22
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This part of IEC 60684-3 gives the requirements for four types of heat-shrinkable, flameretarded, limited-fire-hazard sleeving with a thermal endurance rating of 105 °C as shown below.

Class A: thin wall shrink ratio 2:1 internal diameter up to 102,0 mm

Class B: medium wall shrink ratio 2:1 internal diameter up to 60,0 mm

Class C: thick wall shrink ratio 2:1 internal diameter up to 51,0 mm

Class D: medium wall shrink ratio 3:1 internal diameter up to 40,0 mm

These sleevings are normally supplied in the following colours: black, red, green, blue, white, yellow and green/yellow.

Sizes or colours other than those listed in this document are available as custom items. These items are considered to comply with this document if they comply with the property requirements listed in Tables 5, 6, 7 and 8, excluding dimensions and mass.

Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application will be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Document History

EN IEC 60684-3-216
October 1, 2019
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 216: Heat-shrinkable, flame- retarded, limited-fire-hazard sleeving
This part of IEC 60684-3 gives the requirements for four types of heat-shrinkable, flameretarded, limited-fire-hazard sleeving with a thermal endurance rating of 105 °C as shown below. Class A: thin...
July 1, 2005
Flexible insulating sleeving Part 3: Specifications for individual types of sleeving Sheet 216: Heat-shrinkable, flame-retarded, limited-fire hazard sleeving
This sheet of IEC 60684-3 gives the requirements for four types of heat-shrinkable, flameretarded, limited-fire-hazard sleeving with a thermal endurance rating of 105 􀁱C as shown below: Class A:...
July 1, 2005
Flexible insulating sleeving Part 3: Specifications for individual types of sleeving Sheet 216: Heat-shrinkable, flame-retarded, limited-fire hazard sleeving
A description is not available for this item.

References

Advertisement