UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN IEC 60512-99-002

Connectors for electrical and electronic equipment - Tests and measurements Part 99-002: Endurance test schedules - Test 99b: Test schedule for unmating under electrical load

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 September 2019
Status: active
Page Count: 22
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60512 is used for testing connectors within the scope of SC 48B that are used in twisted pair communication cabling with remote power, such as ISO/IEC 11801 Class D (or better), balanced cabling in support of IEEE Std 802.3bt™, (PoE Plus - Power over Ethernet Plus).

The object of this document is to detail a test schedule to determine the ability of pairs of connectors to withstand a sequence of tests with a total of 100 engagements and separations. The electrical current is passed through the connectors during the separation (unmating) step only, in accordance with IEC 60512-9-3.

Document History

October 1, 2022
Connectors for electrical and electronic equipment - Tests and measurements Part 99-002: Endurance test schedules - Test 99b: Test schedule for unmating under electrical load
This part of IEC 60512 is used for the assessment of connectors within the scope of SC 48B that are used in twisted pair communication cabling with remote power, such as ISO/IEC 11801-1 Class D, or...
CEI EN IEC 60512-99-002
September 1, 2019
Connectors for electrical and electronic equipment - Tests and measurements Part 99-002: Endurance test schedules - Test 99b: Test schedule for unmating under electrical load
This part of IEC 60512 is used for testing connectors within the scope of SC 48B that are used in twisted pair communication cabling with remote power, such as ISO/IEC 11801 Class D (or better),...

References

Advertisement