DIN EN 61300-2-6
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism (IEC 61300-2-6:2010); German version EN 61300-2-6:2011
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 2011 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
In diesem Teil der IEC 61300 wird die Prüfung des
Kupplungsmechanismus
Document History
January 1, 2018
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism (IEC 86B/4095/CD:2017)
A description is not available for this item.
DIN EN 61300-2-6
August 1, 2011
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests - Tensile strength of coupling mechanism (IEC 61300-2-6:2010); German version EN 61300-2-6:2011
In diesem Teil der IEC 61300 wird die Prüfung des Kupplungsmechanismus eines Steckverbindersatzes oder einer Steckverbinder-und-Gerätekombination auf axiale Kraft, wie sie im üblichen Betrieb...
May 1, 1998
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-6: Tests: Tensile strength of coupling mechanism (IEC 61300-2-6:1995); German version EN 61300-2-6:1997
A description is not available for this item.