UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN ISO 13628-4

Erdoel- und Erdgasindustrie - Auslegung und Betrieb von Unterwasser-Produktionssystemen - Teil 4: Bohrloch- und E-Kreuz-Ausruestungen fuer den Unterwassereinsatz (ISO 13628-4:2010 + Cor. 1:2011); Englische Fassung EN ISO 13628-4:2010 + AC:2011, nur auf CD-ROM

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2011
Status: active
Page Count: 270
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This part of ISO 13628 provides specifications for subsea wellheads, mudline wellheads, drill-through mudline wellheads and both vertical and horizontal subsea trees. It specifies the associated tooling necessary to handle, test and install the equipment. It also specifies the areas of design, material, welding, quality control (including factory acceptance testing), marking, storing and shipping for both individual sub-assemblies (used to build complete subsea tree assemblies) and complete subsea tree assemblies.

The user is responsible for ensuring subsea equipment meets any additional requirements of governmental regulations for the country in which it is installed. This is outside the scope of this part of ISO 13628.

Where applicable, this part of ISO 13628 can also be used for equipment on satellite, cluster arrangements and multiple well template applications.

Equipment that is within the scope of this part of ISO 13628 is listed as follows:

a) subsea trees:

- tree connectors and tubing hangers,

- valves, valve blocks, and valve actuators,

- chokes and choke actuators,

- bleed, test and isolation valves,

- TFL wye spool,

- re-entry interface,

- tree cap,

- tree piping,

- tree guide frames,

- tree running tools,

- tree cap running tools,

- tree mounted flowline/umbilical connector,

- tubing heads and tubing head connectors,

- flowline bases and running/retrieval tools,

- tree mounted controls interfaces (instrumentation, sensors, hydraulic tubing/piping and fittings, electrical controls cable and fittings);

b) subsea wellheads:

- conductor housings,

- wellhead housings,

- casing hangers,

- seal assemblies,

- guidebases,

- bore protectors and wear bushings,

- corrosion caps;

c) mudline suspension systems:

- wellheads,

- running tools,

- casing hangers,

- casing hanger running tool,

- tieback tools for subsea completion,

- subsea completion adaptors for mudline wellheads,

- tubing heads,

- corrosion caps;

d) drill through mudline suspension systems:

- conductor housings,

- surface casing hangers,

- wellhead housings,

- casing hangers,

- annulus seal assemblies,

- bore protectors and wear bushings,

- abandonment caps;

e) tubing hanger systems:

- tubing hangers,

- running tools;

f) miscellaneous equipment:

- flanged end and outlet connections,

- clamp hub-type connections,

- threaded end and outlet connections,

- other end connections,

- studs and nuts,

- ring joint gaskets,

- guideline establishment equipment.

This part of ISO 13628 includes equipment definitions, an explanation of equipment use and function, an explanation of service conditions and product specification levels, and a description of critical components, i.e. those parts having requirements specified in this part of ISO 13628.

The following equipment is outside the scope of this part of ISO 13628:

- subsea wireline/coiled tubing BOPs;

- installation, workover, and production risers;

- subsea test trees (landing strings);

- control systems and control pods;

- platform tiebacks;

- primary protective structures;

- subsea process equipment;

- subsea manifolding and jumpers;

- subsea wellhead tools;

- repair and rework;

- multiple well template structures;

- mudline suspension high pressure risers;

- template piping;

- template interfaces.

This part of ISO 13628 is not applicable to the rework and repair of used equipme

Document History

DIN EN ISO 13628-4
September 1, 2011
Erdoel- und Erdgasindustrie - Auslegung und Betrieb von Unterwasser-Produktionssystemen - Teil 4: Bohrloch- und E-Kreuz-Ausruestungen fuer den Unterwassereinsatz (ISO 13628-4:2010 + Cor. 1:2011); Englische Fassung EN ISO 13628-4:2010 + AC:2011, nur auf CD-ROM
This part of ISO 13628 provides specifications for subsea wellheads, mudline wellheads, drill-through mudline wellheads and both vertical and horizontal subsea trees. It specifies the associated...
April 1, 2011
Erdoel- und Erdgasindustrie - Auslegung und Betrieb von Unterwasser-Produktionssystemen - Teil 4: Bohrloch- und E-Kreuz-Ausruestungen fuer den Unterwassereinsatz (ISO 13628-4:2010); Englische Fassung EN ISO 13628-4:2010, nur auf CD-ROM
This part of ISO 13628 provides specifications for subsea wellheads, mudline wellheads, drill-through mudline wellheads and both vertical and horizontal subsea trees. It specifies the associated...
February 1, 2009
Petroleum and natural gas industries - Design and operation of subsea production systems - Part 4: Subsea wellhead and tree equipment (ISO/DIS 13628-4:2008); English version prEN ISO 13628-4:2008
A description is not available for this item.
February 1, 2007
Petroleum and natural gas industries - Design and operation of subsea production systems - Part 4: Subsea wellhead and tree equipment (ISO/DIS 13628-4:2006); English version prEN ISO 13628-4:2006
A description is not available for this item.
October 1, 1999
Petroleum and natural gas industries - Design and operation of subsea production systems - Part 4: Subsea wellhead and tree equipment (ISO 13628-4:1999); German version EN ISO 13628-4:1999
A description is not available for this item.

References

Advertisement