UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

BSI - PREN 855

Plastics hoses and hose assemblies - Thermoplastics textile reinforced hydraulic type - Specification

active, Most Current
Buy Now
Organization: BSI
Publication Date: 1 October 2011
Status: active
Page Count: 12
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This European Standard specifies requirements for two types of textile reinforced thermoplastics hoses and hose assemblies with maximum working pressure in the range of 69 bar to 345 bar. The hoses are suitable for use with

- petroleum and synthetic based hydraulic fluids at temperatures ranging from -40 °C to +100 °C;

- water based hydraulic fluids at temperatures ranging from 0 °C to +70 °C.

The Standard does not include requirements for end fittings. It is limited to the performance of hoses assemblies.

NOTE 1 Operating temperatures in excess of 100 °C may materially reduce the life of the hose.

NOTE 2 Requirements for hydraulic hoses for underground mining are standardised in separate standards.

Document History

PREN 855
October 1, 2011
Plastics hoses and hose assemblies - Thermoplastics textile reinforced hydraulic type - Specification
This European Standard specifies requirements for two types of textile reinforced thermoplastics hoses and hose assemblies with maximum working pressure in the range of 69 bar to 345 bar. The hoses...
March 1, 1996
Plastics Hoses and Hose Assemblies - Thermoplastics Textile Reinforced Hydraulic Type - Specification
A description is not available for this item.

References

Advertisement