UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM A612/A612M-12(2019)

Standard Specification for Pressure Vessel Plates, Carbon Steel, High Strength, for Moderate and Lower Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2019
Status: inactive
Page Count: 3
ICS Code (Steels for pressure purposes): 77.140.30
scope:

1.1 This specification2 covers killed carbon-manganese-silicon steel plates intended for welded pressure vessels in service at moderate and lower temperatures.

1.2 The maximum thickness of plates supplied under this specification is 1 in. [25 mm].

1.3 For plates produced from coil and furnished without heat treatment or with stress relieving only, the additional requirements, including additional testing requirements and the reporting of additional test results, of Specification A20/A20M apply.

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers killed carbon- manganese-silicon steel plates intended for welded pressure vessels in service at moderate and lower temperatures. As a steel making practice, the steel... View More

Document History

May 1, 2020
Standard Specification for Pressure Vessel Plates, Carbon Steel, High Strength, for Moderate and Lower Temperature Service
1.1 This specification2 covers killed carbon-manganese-silicon steel plates intended for welded pressure vessels in service at moderate and lower temperatures. 1.2 The maximum thickness of plates is...
ASTM A612/A612M-12(2019)
March 1, 2019
Standard Specification for Pressure Vessel Plates, Carbon Steel, High Strength, for Moderate and Lower Temperature Service
1.1 This specification2 covers killed carbon-manganese-silicon steel plates intended for welded pressure vessels in service at moderate and lower temperatures. 1.2 The maximum thickness of plates...
May 1, 2012
Standard Specification for Pressure Vessel Plates, Carbon Steel, High Strength, for Moderate and Lower Temperature Service
1.1 This specification covers killed carbon-manganese-silicon steel plates intended for welded pressure vessels in service at moderate and lower temperatures. 1.2 The maximum thickness of plates...
November 1, 2007
Standard Specification for Pressure Vessel Plates, Carbon Steel, High Strength, for Moderate and Lower Temperature Service
1.1 This specification covers killed carbon-manganese-silicon steel plates intended for welded pressure vessels in service at moderate and lower temperatures. 1.2 The maximum thickness of plates...
September 10, 2003
Standard Specification for Pressure Vessel Plates, Carbon Steel, High Strength, for Moderate and Lower Temperature Service
1.1 This specification covers killed carbon-manganese-silicon steel plates intended for welded pressure vessels in service at moderate and lower temperatures. 1.2 The maximum thickness of plates...
September 10, 2001
Standard Specification for Pressure Vessel Plates, Carbon Steel, High Strength, for Moderate and Lower Temperature Service
1.1 This specification covers killed carbon-manganese-silicon steel plates intended for welded pressure vessels in service at moderate and lower temperatures. 1.2 The maximum thickness of plates...
September 10, 2001
Standard Specification for Pressure Vessel Plates, Carbon Steel, High Strength, for Moderate and Lower Temperature Service
1.1 This specification covers killed carbon-manganese-silicon steel plates intended for welded pressure vessels in service at moderate and lower temperatures. 1.2 The maximum thickness of plates...
Advertisement