UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM B546-04(2014)

Standard Specification for Electric Fusion-Welded Ni-Cr-Co-Mo Alloy (UNS N06617), Ni-Fe-Cr-Si Alloys (UNS N08330 and UNS N08332), Ni-Cr-Fe-Al Alloy (UNS N06603), Ni-Cr-Fe Alloy (UNS N06025), and Ni-Cr-Fe-Si Alloy (UNS N06045) Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2014
Status: inactive
Page Count: 4
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification covers electric fusion-welded nickel-chromium-cobalt-molybdenum alloy UNS N06617, nickel-iron-chromium-silicon alloys UNS N08330 and UNS N08332, Ni-Cr-Fe-Al Alloy (UNS N06603), Ni-Cr-Fe Alloy UNS N06025, and Ni-Cr-Fe-Si Alloy UNS N06045 pipe intended for heat resisting applications and general corrosive service.

1.2 This specification covers pipe in sizes 3 in. (76.2 mm) nominal diameter and larger and possessing a minimum wall thickness of 0.083 in. (2.11 mm).

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2019
Standard Specification for Electric Fusion-Welded Ni-Cr-Co-Mo Alloy, Ni-Fe-Cr-Si Alloy, Ni-Cr-Fe-Al Alloy, Ni-Cr-Fe Alloy, and Ni-Cr-Fe-Si Alloy Pipe
1.1 This specification covers electric fusion-welded nickel-chromium-cobalt-molybdenum alloy UNS N06617, nickel-iron-chromium-silicon alloys UNS N08330 and UNS N08332, Ni-Cr-Fe-Al Alloy (UNS N06603),...
ASTM B546-04(2014)
October 1, 2014
Standard Specification for Electric Fusion-Welded Ni-Cr-Co-Mo Alloy (UNS N06617), Ni-Fe-Cr-Si Alloys (UNS N08330 and UNS N08332), Ni-Cr-Fe-Al Alloy (UNS N06603), Ni-Cr-Fe Alloy (UNS N06025), and Ni-Cr-Fe-Si Alloy (UNS N06045) Pipe
1.1 This specification covers electric fusion-welded nickel-chromium-cobalt-molybdenum alloy UNS N06617, nickel-iron-chromium-silicon alloys UNS N08330 and UNS N08332, Ni-Cr-Fe-Al Alloy (UNS N06603),...
October 1, 2009
Standard Specification for Electric Fusion-Welded Ni-Cr-Co-Mo Alloy (UNS N06617), Ni-Fe-Cr-Si Alloys (UNS N08330 and UNS N08332), Ni-Cr-Fe-Al Alloy (UNS N06603), Ni-Cr-Fe Alloy (UNS N06025), and Ni-Cr-Fe-Si Alloy (UNS N06045) Pipe
1.1 This specification covers electric fusion-welded nickel-chromium-cobalt-molybdenum alloy UNS N06617, nickel-iron-chromium-silicon alloys UNS N08330 and UNS N08332, Ni-Cr-Fe-Al Alloy (UNS N06603),...
February 1, 2004
Standard Specification for Electric Fusion-Welded Ni-Cr-Co-Mo Alloy (UNS N06617), Ni-Fe-Cr-Si Alloys (UNS N08330 and UNS N08332), Ni-Cr-Fe-Al Alloy (UNS N06603), Ni-Cr-Fe Alloy (UNS N06025), and Ni-Cr-Fe-Si Alloy (UNS N06045) Pipe
1.1 This specification covers electric fusion-welded nickel-chromium-cobalt-molybdenum alloy UNS N06617, nickel-iron-chromium-silicon alloys UNS N08330 and UNS N08332, Ni-Cr-Fe-Al Alloy (UNS N06603),...
December 10, 1998
Standard Specification for Electric Fusion-Welded Ni-Cr-Co-Mo Alloy (UNS N06617), Ni-Fe-Cr-Si Alloys (UNS N08330 and UNS N08332),Ni-Cr-Fe-Al Alloy (UNS N06603), Ni-Cr-Fe Alloy (UNS N06025), and Ni-Cr-Fe-Si Alloy (UNS N06045) Pipe
1.1 This specification covers electric fusion-welded nickel-chromium-cobalt-molybdenum alloy UNS N06617, nickel-iron-chromium-silicon alloys UNS N08330 and UNS N08332, Ni-Cr-Fe Alloy UNS N06025, and...
Advertisement