ASTM International - ASTM B546-98
Standard Specification for Electric Fusion-Welded Ni-Cr-Co-Mo Alloy (UNS N06617), Ni-Fe-Cr-Si Alloys (UNS N08330 and UNS N08332),Ni-Cr-Fe-Al Alloy (UNS N06603), Ni-Cr-Fe Alloy (UNS N06025), and Ni-Cr-Fe-Si Alloy (UNS N06045) Pipe
| Organization: | ASTM International |
| Publication Date: | 10 December 1998 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
scope:
1.1 This specification covers electric fusion-welded nickel-chromium-coba
1.2 This specification covers pipe in sizes 3 in. (76.2 mm) nominal diameter and larger and possessing a minimum wall thickness of 0.083 in. (2.11 mm).
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
Document History