ASTM International - ASTM B546-04
Standard Specification for Electric Fusion-Welded Ni-Cr-Co-Mo Alloy (UNS N06617), Ni-Fe-Cr-Si Alloys (UNS N08330 and UNS N08332), Ni-Cr-Fe-Al Alloy (UNS N06603), Ni-Cr-Fe Alloy (UNS N06025), and Ni-Cr-Fe-Si Alloy (UNS N06045) Pipe
| Organization: | ASTM International |
| Publication Date: | 1 February 2004 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1.1 This specification covers electric fusion-welded nickel-chromium-coba
1.2 This specification covers pipe in sizes 3 in. (76.2 mm) nominal diameter and larger and possessing a minimum wall thickness of 0.083 in. (2.11 mm).
1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufactureer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers electric fusion-welded nickel-chromium-coba
Document History