ASTM International - ASTM B546-19(2024)
Standard Specification for Electric Fusion-Welded Ni-Cr-Co-Mo Alloy, Ni-Fe-Cr-Si Alloy, Ni-Cr-Fe-Al Alloy, Ni-Cr-Fe Alloy, and Ni-Cr-Fe-Si Alloy Pipe
| Organization: | ASTM International |
| Publication Date: | 1 April 2024 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
scope:
1.1 This specification covers electric fusion-welded nickel-chromium-coba
1.2 This specification covers pipe in sizes 3 in. (76.2?mm) nominal diameter and larger and possessing a minimum wall thickness of 0.083 in. (2.11 mm).
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety, health, and environmental practices, and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers electric fusion-welded nickel-chromium-coba
Document History