CSA C22.2 NO 35
Extra-low-voltage control circuit cable, low-energy control cable, and extra-low-voltage control cable
| Organization: | CSA |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 43 |
| ICS Code (Cables): | 29.060.20 |
scope:
This Standard specifies requirements for the following types of control cables, rated 30 V maximum, intended for use in extra-low-voltage control circuits in accordance with CSA C22.1, Canadian Electrical Code, Part I:
a) Type LVT extra-low-voltage control circuit cables, rated 60 °C maximum;
b) Low-energy control cables, rated 105 °C maximum;
c) Type ELC extra-low-voltage control cables, rated 60 °C maximum; and
d) Type GCS golf course and Type LSS lawn sprinkler, Type LVLL low-voltage landscape lighting, and Type ULEC underground low-energy circuit cables, rated 60 °C maximum.
Tables 1 and 10 provide summaries of the types of cables covered by this Standard.
In this Standard, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; and "may" is used to express an option or that which is permissible within the limits of the Standard.
Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material.
Notes to tables and figures are considered part of the table or figure and may be written as requirements.
Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.
Document History