NPFC - MIL-PRF-29
RESISTOR, FIXED, METER MULTIPLIER, EXTERNAL (HIGH VOLTAGE, FERRULE TERMINAL TYPE)
| Organization: | NPFC |
| Publication Date: | 20 May 2020 |
| Status: | active |
| Page Count: | 14 |
scope:
Scope.
This specification covers the requirements for high-voltage, external, meter-multiplier, fixed resistors of the ferrule-terminal type for use with direct-current (dc) instruments drawing 1 milliampere at full-scale deflection. Designers are CAUTIONED on using these resistors in pulse applications (see 6.5).
intended Use:
Resistors covered by this specification are intended for use as external resistors for 2.5 inch (63.5 mm) and 3.5 inch (88.9 mm) voltmeters covered by MIL-PRF-10304 "Meters, Electrical Indicating,... View More
Document History