UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

FORD WSK-M3G178-B1

TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR, LOW UV, VERTICAL APPLICATIONS (Below Greenhouse) ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 7 January 2020
Status: active
Page Count: 8
scope:

The materials defined by these specifications are decorative tapes used for exterior applications, transparent or pigmented, which may be printed on the face side and may be covered with a durable clear protective coating and backed with a pressure sensitive adhesive which is protected by a release paper.

Note: To differentiate between locations requiring chip resistant testing, a CAE model or equivalent will be used to determine chip performance based on vehicle design. Ford engineers will determine areas of high and low chip probability.

Document History

FORD WSK-M3G178-B1
January 7, 2020
TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR, LOW UV, VERTICAL APPLICATIONS (Below Greenhouse) ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are decorative tapes used for exterior applications, transparent or pigmented, which may be printed on the face side and may be covered with a durable...
November 8, 2012
TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR, LOW UV, VERTICAL APPLICATIONS (Below Greenhouse) ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are decorative tapes used for exterior applications, transparent or pigmented, which may be printed on the face side and may be covered with a durable...
August 7, 2003
TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR, LOW UV, VERTICAL APPLICATIONS (Below Greenhouse) ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are decorative tapes used for exterior applications, transparent or pigmented, which may be printed on the face side and may be covered with a...

References

Advertisement