FORD WSS-M11P65-A2
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, BODY SIDE MOLDING ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 3 December 2019 |
| Status: | active |
| Page Count: | 7 |
scope:
The material defines performance requirements of adhesive tapes used for exterior automotive applications. The tapes are coated on both sides with a pressure sensitive adhesive and protected with a release liner. Adhesion to both the part substrate and the body paint are tested. The tape carrier may be foam or non-foam type. These tapes are intended to be bonded directly to the body panel without the use of primer. Primer may be used between the tape and the substrate.
Document History