UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA ISO/IEC 13250-3

Information technology — Topic Maps — Part 3: XML syntax

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2015
Status: active
Page Count: 44
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

This part of ISO/IEC 13250 defines an XML-based interchange syntax for Topic Maps, which can be used to interchange instances of the data model defined in [ISO/IEC 13250-2]. It also defines a mapping from the interchange syntax to the data model. The syntax is defined with a RELAX-NG schema, and more precision is provided through the mapping to the data model, which effectively also defines the interpretation of the syntax.

Document History

CSA ISO/IEC 13250-3
January 1, 2015
Information technology — Topic Maps — Part 3: XML syntax
This part of ISO/IEC 13250 defines an XML-based interchange syntax for Topic Maps, which can be used to interchange instances of the data model defined in [ISO/IEC 13250-2]. It also defines a mapping...
November 1, 2007
Information technology — Topic Maps — Part 3: XML syntax
A description is not available for this item.
November 1, 2007
Information technology - Topic Maps - Part 3: XML syntax
This part of ISO/IEC 13250 defines an XML-based interchange syntax for Topic Maps, which can be used to interchange instances of the data model defined in [ISO/IEC 13250-2]. It also defines a mapping...

References

Advertisement