UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMW16557

Polyamide 66 and Polyphenylene Ether (PA66+PPE) - Impact Modified, Heat Stabilized, Conductive

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 April 2020
Status: active
Page Count: 5
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This standard covers the properties of an impact modified, heat stabilized, conductive Polyamide 66 and Polyphenylene Ether (PA66+PPE) blend which is used in injected form for molded components. The conductivity improves paint efficiency.

Symbols.

The material abbreviation according to ISO 11469 is >PA66+PPE-I<.

Applicability.

Typical applications include the following:

• T1:

Impact modified - fuel filler doors.

• T2:

High-impact modified - fuel filler doors, fenders.

Document History

GMW16557
April 1, 2020
Polyamide 66 and Polyphenylene Ether (PA66+PPE) - Impact Modified, Heat Stabilized, Conductive
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
July 1, 2014
Polyamide 66 and Polyphenylene Ether (PA66+PPE) – Impact Modified, Heat Stabilized, Conductive
Material Description. This standard covers the properties of an impact modified, heat stabilized, conductive polyamide 66 and polyphenylene ether (PA66+PPE) blend which is used in injected form for...
August 1, 2011
PA66+PPE (Polyamide 66 + Polyphenylene Ether) - Heat Stabilized, Conductive
Material Description. This standard covers the properties of a heat stabilized, conductive PA66+PPE (polyamide 66 + polyphenylene ether) blend which is used in injected form for molded components....

References

Advertisement