UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN 50363-6

Insulating, sheathing and covering materials for low voltage energy cables Part 6: Halogen-free, cross-linked sheathing compounds

active, Most Current
Organization: CENELEC
Publication Date: 1 November 2005
Status: active
Page Count: 10
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free cross-linked sheathing compounds given in Table 1. The relevant test methods for verification of compliance are given in EN 60811 (series), EN 50267-2 (series), EN 60684-2 and EN 50396.

NOTE 1 Requirements for smoke emission, which are based on tests on cables and not individual materials, are given in the relevant cable standard.

NOTE 2 This part of EN 50363 is to be read in conjunction with EN 50363-0.

Document History

EN 50363-6
November 1, 2005
Insulating, sheathing and covering materials for low voltage energy cables Part 6: Halogen-free, cross-linked sheathing compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free cross-linked sheathing compounds given in Table 1. The relevant test methods for...
November 1, 2005
Insulating, sheathing and covering materials for low voltage energy cables Part 6: Halogen-free, cross-linked sheathing compounds
A description is not available for this item.

References

Advertisement