UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DS/CEN/TS 1401-2

Plastics piping systems for non-pressure underground drainage and sewerage – Unplasticized poly(vinyl chloride) (PVC-U) – Part 2: Guidance for the assessment of conformity

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 February 2020
Status: active
Page Count: 23
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This document gives requirements and guidance for the assessment of conformity of formulations, products and assemblies in accordance with EN 1401 1 intended to be included in the manufacturer's quality plan as part of the quality management system and for the establishment of third-party certification procedures. NOTE 1 - The quality management system is expected to conform to or is no less stringent than the relevant requirements to EN ISO 9001 [1]. NOTE 2 - If third party certification is involved, the certification body is expected be compliant with either EN ISO/IEC 17065 [2] or EN ISO/IEC 17021-series [3], as applicable. NOTE 3 - In order to help the reader, a basic test matrix is given in Annex A. In conjunction with EN 1401 1, this document is applicable to piping systems made of unplasticized poly(vinyl chloride) (PVC-U) intended for non-pressure underground drainage and sewerage: - buried in ground outside the building structure (application area code "U"); - both buried in ground within the building structure and outside the building structure (application area code "UD").

Document History

DS/CEN/TS 1401-2
February 25, 2020
Plastics piping systems for non-pressure underground drainage and sewerage – Unplasticized poly(vinyl chloride) (PVC-U) – Part 2: Guidance for the assessment of conformity
This document gives requirements and guidance for the assessment of conformity of formulations, products and assemblies in accordance with EN 1401 1 intended to be included in the manufacturer’s...
August 21, 2012
Plastics piping systems for non-pressure underground drainage and sewerage – Unplasticized poly(vinyl chloride) (PVC-U) – Part 2: Guidance for assessment of conformity
This Technical Specification gives guidance for the assessment of conformity of compounds/formulations, products and assemblies in accordance with EN 1401 1. It applies to those...
Plastics piping systems for non-pressure underground drainage and sewerage – Unplasticized poly(vinyl chloride) (PVC-U) – Part 2: Guidance for the assessment of conformity
This document gives requirements and guidance for the assessment of conformity of formulations, products and assemblies in accordance with EN 1401-1 intended to be included in the manufacturer’s...
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for assessment of conformity
This European Standard gives guidance for the assessment of conformity of compounds/formulations, products and assemblies in accordance with EN 1401-1 intended to be included in the manufacturer's...
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for assessment of conformity
This Part of EN 1401 gives guidance for the assessment of conformity to be included in the manufacturer's quality plan as part of the quality system. This standard includes: a) requirements for...
Advertisement