DSF/FprCEN/TS 1401-2

Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for assessment of conformity

inactive
Organization: DS
Status: inactive
Page Count: 23
ICS Code (External sewage systems): 93.030
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This European Standard gives guidance for the assessment of conformity of compounds/formulations, products and assemblies in accordance with EN 1401-1 intended to be included in the manufacturer's quality plan as part of the quality management system and for the establishment of third-party certification procedures. NOTE 1 It is recommended that the quality management system conforms to or is no less stringent than the relevant requirements to EN ISO 9001 [1]. NOTE 2 If third-party certification is involved, it is recommended that the certification body is accredited to EN 45011 [2], EN 45012 [3] or EN ISO/IEC 17021 [4], as applicable. NOTE 3 In order to help the reader, a summary of test regime is given in Annex A. In conjunction with EN 1401-1 (see Foreword) this European Standard is applicable to piping systems made of unplasticized poly(vinyl chloride) (PVC-U): . for non pressure underground drainage and sewerage outside the building structure (application area code "U"), reflected in the marking of products by "U", and . for non-pressure underground drainage and sewerage for both buried in ground within the building structure (application area code "D") and outside the building structure (application area code "U"), reflected in the marking of products by "UD".

Document History

February 25, 2020
Plastics piping systems for non-pressure underground drainage and sewerage – Unplasticized poly(vinyl chloride) (PVC-U) – Part 2: Guidance for the assessment of conformity
This document gives requirements and guidance for the assessment of conformity of formulations, products and assemblies in accordance with EN 1401 1 intended to be included in the manufacturer’s...
August 21, 2012
Plastics piping systems for non-pressure underground drainage and sewerage – Unplasticized poly(vinyl chloride) (PVC-U) – Part 2: Guidance for assessment of conformity
This Technical Specification gives guidance for the assessment of conformity of compounds/formulations, products and assemblies in accordance with EN 1401 1. It applies to those...
Plastics piping systems for non-pressure underground drainage and sewerage – Unplasticized poly(vinyl chloride) (PVC-U) – Part 2: Guidance for the assessment of conformity
This document gives requirements and guidance for the assessment of conformity of formulations, products and assemblies in accordance with EN 1401-1 intended to be included in the manufacturer’s...
DSF/FprCEN/TS 1401-2
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for assessment of conformity
This European Standard gives guidance for the assessment of conformity of compounds/formulations, products and assemblies in accordance with EN 1401-1 intended to be included in the manufacturer's...
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for assessment of conformity
This Part of EN 1401 gives guidance for the assessment of conformity to be included in the manufacturer's quality plan as part of the quality system. This standard includes: a) requirements for...
Advertisement