DS/CEN/TS 1401-2
Plastics piping systems for non-pressure underground drainage and sewerage – Unplasticized poly(vinyl chloride) (PVC-U) – Part 2: Guidance for the assessment of conformity
| Organization: | DS |
| Publication Date: | 25 February 2020 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
scope:
This document gives requirements and guidance for the assessment of conformity of formulations, products and assemblies in accordance with EN 1401 1 intended to be included in the manufacturer's quality plan as part of the quality management system and for the establishment of third-party certification procedures. NOTE 1 - The quality management system is expected to conform to or is no less stringent than the relevant requirements to EN ISO 9001 [1]. NOTE 2 - If third party certification is involved, the certification body is expected be compliant with either EN ISO/IEC 17065 [2] or EN ISO/IEC 17021-series [3], as applicable. NOTE 3 - In order to help the reader, a basic test matrix is given in Annex A. In conjunction with EN 1401 1, this document is applicable to piping systems made of unplasticized poly(vinyl chloride) (PVC-U) intended for non-pressure underground drainage and sewerage: - buried in ground outside the building structure (application area code "U"); - both buried in ground within the building structure and outside the building structure (application area code "UD").
Document History