DSF/prCEN/TS 1401-2 rev
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U) - Part 2: Guidance for assessment of conformity
| Organization: | DS |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
scope:
This Part of EN 1401 gives guidance for the assessment of conformity to be included in the manufacturer's quality plan as part of the quality system.
This standard includes:
a) requirements for materials, components and assemblies given in prEN 1401-1;
b) requirements for the manufacturer's quality system;
NOTE 1 It is recommended that the quality system conforms to EN ISO 9001 [1].
c) definitions and procedures to be applied if a third party certification is involved.
NOTE 2 If third party certification is involved, it is recommended that the certification body is accredited to EN 45011 [2] or EN ISO/IEC 17021 [3], as applicable.
This Part of EN 1401 is applicable to piping systems made of unplasticized poly(vinyl chloride) (PVC U) in the field of non-pressure underground drainage and sewerage outside the building structure (application area code ""U"") and for non-pressure underground drainage and sewerage for both buried in ground within the building structure (application area code ""D"") and outside the building structure. This is reflected in the marking of products by ""U"" and ""UD"".
Document History