UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 21222

Surface chemical analysis — Scanning probe microscopy — Procedure for the determination of elastic moduli for compliant materials using atomic force microscope and the two-point JKR method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 2020
Status: active
Page Count: 24
ICS Code (Chemical analysis): 71.040.40
scope:

This document describes a procedure for the determination of elastic modulus for compliant materials using atomic force microscope (AFM). Force-distance curves on the surface of compliant materials are measured and the analysis uses a two-point method based on Johnson-Kendall-Roberts (JKR) theory. This document is applicable to compliant materials with elastic moduli ranging from 100 kPa to 1 GPa. The spatial resolution is dependent on the contact radius between the AFM probe and the surface and is typically approximately10-20 nm.

Document History

ISO 21222
January 1, 2020
Surface chemical analysis — Scanning probe microscopy — Procedure for the determination of elastic moduli for compliant materials using atomic force microscope and the two-point JKR method
This document describes a procedure for the determination of elastic modulus for compliant materials using atomic force microscope (AFM). Force-distance curves on the surface of compliant materials...

References

Advertisement