ISO 11775

Surface chemical analysis - Scanningprobe microscopy - Determination of cantilever normal spring constants

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2015
Status: active
Page Count: 32
ICS Code (Chemical analysis): 71.040.40
scope:

This International Standard describes five of the methods for the determination of normal spring constants for atomic force microscope cantilevers to an accuracy of 5 % to 10 %. Each method is in one of the three categories of dimensional, static experimental, and dynamic experimental methods. The method chosen depends on the purpose, convenience, and instrumentation available to the analyst. For accuracies better than 5 % to 10 %, more sophisticated methods not described here are required.

Document History

ISO 11775
October 1, 2015
Surface chemical analysis - Scanningprobe microscopy - Determination of cantilever normal spring constants
This International Standard describes five of the methods for the determination of normal spring constants for atomic force microscope cantilevers to an accuracy of 5 % to 10 %. Each method is in one...

References

Advertisement