CSA ISO/IEC/IEEE 24748-2
Systems and software engineering — Life cycle management — Part 2: Guidelines for the application of ISO/IEC/IEEE 15288 (System life cycle processes)
| Organization: | CSA |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 85 |
| ICS Code (Software): | 35.080 |
scope:
This document is a guideline for the application of ISO/IEC/IEEE 15288:2015. It addresses system, life cycle, organizational, project, and process, concept application, principally through reference to ISO/IEC/IEEE 24748-1 and ISO/IEC/IEEE 15288:2015. It gives guidance on applying ISO/IEC/IEEE 15288:2015 from the aspects of strategy, planning, application in organizations, and application on projects. It also provides comparison of the differences between ISO/IEC/IEEE 15288:2015 and the prior versions, ISO/IEC 15288:2008.
This document is intended to be consistent with both ISO/IEC/IEEE 24748-1 and ISO/IEC/IEEE 15288:2015 in its treatment of life-cycle concepts and systems engineering processes.
NOTE Systems engineering for defense programs is addressed in IEEE Std 15288.1, Application of Systems Engineering on Defense Programs.
Document History