UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN IEC 60794-2-31

Optical fibre cables Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2019
Status: active
Page Count: 18
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology - Generic cabling for customer premises (Parts 1 to 6).

The requirements of family specification IEC 60794-2-30 are applicable to cables covered by this document.

The particular requirements detailed in Clause 4 define either a specific option in relation to the requirements of IEC 60794-2-30 or additional requirements.

Document History

July 1, 2021
Optical fibre cables Part 2-11: Indoor cables - Detailed specification for simplex and duplex cables for use in premises cabling
A description is not available for this item.
CEI EN IEC 60794-2-31
November 1, 2019
Optical fibre cables Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
This part of IEC 60794 presents the detailed requirements specific to this type of cable to ensure compatibility with the series of International Standards ISO/IEC 11801, Information technology –...
September 1, 2013
Optical fibre cables - Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
This part of the IEC 60794 series presents the detailed requirements specific to indoor optical fibre ribbon cables to ensure compatibility with ISO/IEC 11801. The requirements of the family...
March 1, 2007
Optical fibre cables - Part 2-31: Indoor cables - Detailed specification for optical fibre ribbon cables for use in premises cabling
Questa parte della serie EN 60794 è una specifica di dettaglio. Essa presenta le prescrizioni di dettaglio da applicarsi a cavi ottici a nastri di fibre per l’uso nel cablaggio di edifici al fine di...

References

Advertisement