UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN IEC 60684-3-283

Flexible insulating sleeving Part 3: Specifications for individual types of sleeving - Sheet 283: Heatshrinkable, polyolefin sleeving for bus-bar insulation

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2020
Status: active
Page Count: 22
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This part of IEC 60684 gives the requirements for two types of heat-shrinkable, polyolefin sleeving for bus-bar insulation, with a nominal shrink ratio of 2,5:1.

This sleeving has been found suitable up to temperatures of 100 °C.

• Type A: Medium wall - internal diameter up to 170,0 mm typically

• Type B: Thick wall - internal diameter up to 165,0 mm typically

These sleevings are normally supplied in colour, red or brown.

Since these types of sleeving cover a significantly large range of sizes and wall thicknesses, Annex A (Tables A.1 and A.2) provides guidance to the range of sizes available.The actual size and wall thickness will be agreed between the user and supplier depending on the electric strength of the installed tubing offered and the requirements of the user.

Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application will be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Document History

CEI EN IEC 60684-3-283
March 1, 2020
Flexible insulating sleeving Part 3: Specifications for individual types of sleeving - Sheet 283: Heatshrinkable, polyolefin sleeving for bus-bar insulation
This part of IEC 60684 gives the requirements for two types of heat-shrinkable, polyolefin sleeving for bus-bar insulation, with a nominal shrink ratio of 2,5:1. This sleeving has been found...
March 1, 2015
Flexible insulating sleeving Part 3: Specifications for individual types of sleeving Sheet 283: Heat-shrinkable, polyolefin sleeving, for bus-bar insulation
Foreword The text of document 15/687/CDV, future IEC 60684-3-283:2010/A1, prepared by IEC/TC 15 "Solid electrical insulating materials" was submitted to the IEC-CENELEC parallel vote and approved by...
December 1, 2012
Flexible insulating sleeving Part 3: Specifications for individual types of sleeving Sheet 283: Heat-shrinkable, polyolefin sleeving, for bus-bar insulation
This part of IEC 60684 gives the requirements for two types of heat-shrinkable, polyolefin sleeving for bus-bar insulation, with a nominal shrink ratio of 2,5:1. This sleeving has been found...

References

Advertisement