CENELEC - EN IEC 62386-105
Digital addressable lighting interface - Part 105: Particular requirements for control gear and control devices - Firmware Transfer
| Organization: | CENELEC |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Lighting installation systems): | 29.140.50 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This part of IEC 62386 applies to control gear and control devices.
Typically, a bus unit according to IEC 62386 (all parts) contains firmware. There are circumstances where it might be necessary to change the firmware after production or shipping of the product. For example if the bus unit does not operate as intended. In such a case, a firmware update of a bus unit via the interface is beneficial.
This firmware update process is primarily designed to be a bug fix process, not a feature extension process. Nevertheless the firmware update process can be used for feature extensions. But it is important that the risk of negative effects to the complete system is considered in detail.
NOTE Annex D provides a "Firmware update management check sheet" to support risk estimation.
Document History