NEN-EN-ISO 1403
Rubber hoses, textile-reinforced, for generalpurpose water applications - Specification
| Organization: | NEN |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This document specifies the requirements for three types of general-purpose textile-reinforced rubber water hose with an operating temperature range of −25 °C to +70 °C and a maximum working pressure of up to 2,5 MPa (25 bar).
These hoses are not intended to be used for conveyance of potable (drinking) water, for washingmachine inlets, as firefighting hoses, for special agricultural machines or as collapsible water hoses.
These hoses can be used with additives which lower the freezing point of water.
Document History