UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 11274

Soil quality - Determination of the water-retention characteristic - Laboratory methods

active, Most Current
Organization: NEN
Publication Date: 1 November 2019
Status: active
Page Count: 38
ICS Code (Hydrological properties of soils): 13.080.40
scope:

This document specifies laboratory methods for determination of the soil water-retention characteristic.

This document applies only to measurements of the drying or desorption curve.

Four methods are described to cover the complete range of soil water pressures as follows:

a) method using sand, kaolin or ceramic suction tables for determination of matric pressures from 0 kPa to −50 kPa;

b) method using a porous plate and burette apparatus for determination of matric pressures from 0 kPa to −20 kPa;

c) method using a pressurized gas and a pressure plate extractor for determination of matric pressures from −5 kPa to −1 500 kPa;

d) method using a pressurized gas and pressure membrane cells for determination of matric pressures from −33 kPa to −1 500 kPa.

Guidelines are given to select the most suitable method in a particular case.

Document History

NEN-EN-ISO 11274
November 1, 2019
Soil quality - Determination of the water-retention characteristic - Laboratory methods
This document specifies laboratory methods for determination of the soil water-retention characteristic. This document applies only to measurements of the drying or desorption curve. Four methods...
April 1, 2014
Soil quality - Determination of the water-retention characteristic - Laboratory methods
NEN-EN-ISO 11274 specifies laboratory methods for determination of the soil water-retention characteristic. This International Standard applies only to measurements of the drying or desorption curve....

References

Advertisement