NEN-EN-ISO 11274

Soil quality - Determination of the water-retention characteristic - Laboratory methods

inactive
Organization: NEN
Publication Date: 1 April 2014
Status: inactive
Page Count: 34
ICS Code (Hydrological properties of soils): 13.080.40
scope:

NEN-EN-ISO 11274 specifies laboratory methods for determination of the soil water-retention characteristic. This International Standard applies only to measurements of the drying or desorption curve. Four methods are described to cover the complete range of soil water pressures as follows: a) method using sand, kaolin or ceramic suction tables for determination of matric pressures from 0 kPa to - 50 kPa; b) method using a porous plate and burette apparatus for determination of matric pressures from 0 kPa to - 20 kPa; c) method using a pressurized gas and a pressure plate extractor for determination of matric pressures from - 5 kPa to - 1500 kPa; d) method using a pressurized gas and pressure membrane cells for determination of matric pressures from - 33 kPa to - 1500 kPa. Guidelines are given to select the most suitable method in a particular case.

Document History

November 1, 2019
Soil quality - Determination of the water-retention characteristic - Laboratory methods
This document specifies laboratory methods for determination of the soil water-retention characteristic. This document applies only to measurements of the drying or desorption curve. Four methods...
NEN-EN-ISO 11274
April 1, 2014
Soil quality - Determination of the water-retention characteristic - Laboratory methods
NEN-EN-ISO 11274 specifies laboratory methods for determination of the soil water-retention characteristic. This International Standard applies only to measurements of the drying or desorption curve....

References

Advertisement