NEN-EN-ISO 11274
Soil quality - Determination of the water-retention characteristic - Laboratory methods
| Organization: | NEN |
| Publication Date: | 1 November 2019 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Hydrological properties of soils): | 13.080.40 |
scope:
This document specifies laboratory methods for determination of the soil water-retention characteristic.
This document applies only to measurements of the drying or desorption curve.
Four methods are described to cover the complete range of soil water pressures as follows:
a) method using sand, kaolin or ceramic suction tables for determination of matric pressures from 0 kPa to −50 kPa;
b) method using a porous plate and burette apparatus for determination of matric pressures from 0 kPa to −20 kPa;
c) method using a pressurized gas and a pressure plate extractor for determination of matric pressures from −5 kPa to −1 500 kPa;
d) method using a pressurized gas and pressure membrane cells for determination of matric pressures from −33 kPa to −1 500 kPa.
Guidelines are given to select the most suitable method in a particular case.
Document History