UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 61535

Installation couplers intended for permanent connection in fixed installations

active, Most Current
Organization: NEN
Publication Date: 1 January 2020
Status: active
Page Count: 118
ICS Code (Other electrical accessories): 29.120.99
scope:

This document applies to two-wire, up to five-wire installation couplers, including earth, if provided, with a rated voltage up to and including 500 V AC or DC and a rated connecting capacity up to and including 10 mm2 for permanent connection in electrical installations. Installation couplers with additional contacts for voltages other than mains voltages are outside the scope of this document.

An installation coupler consists of an installation female connector and an installation male connector for permanent connection not intended to be engaged or disengaged under load nor to be engaged or disengaged other than during first installation or during reconfiguration or maintenance of the wiring system in which installation couplers have been installed. This means that installation couplers are only intended for infrequent use.

Installation couplers are not suitable for use in place of socket-outlet systems. Installation couplers are not suitable for use in place of devices for connecting luminaires (DCLs) according to IEC 61995 (all parts) or in place of luminaire supporting couplers (LSCs).

Installation couplers complying with this document are suitable for use at ambient temperatures not normally exceeding +40 °C, but their average over a period does not exceed +35 °C, with a lower limit of the ambient air temperature of −5 °C, either for indoor or outdoor use.

NOTE 1 Additional tests for use in cold climates are under consideration.

NOTE 2 For other temperatures, necessary information can be given in the manufacturer's installation instructions.

In locations where special conditions prevail, as in ships, vehicles and the like and in hazardous locations, for example where explosions are liable to occur, special constructions can be required.

NOTE 3 Installation couplers are intended to be installed by instructed or skilled persons.

Document History

NEN-EN-IEC 61535
January 1, 2020
Installation couplers intended for permanent connection in fixed installations
This document applies to two-wire, up to five-wire installation couplers, including earth, if provided, with a rated voltage up to and including 500 V AC or DC and a rated connecting capacity up to...
January 1, 2014
Installation couplers intended for permanent connection in fixed installations
A description is not available for this item.
March 1, 2013
Installation couplers intended for permanent connection in fixed installations
A description is not available for this item.
July 1, 2009
Installation couplers intended for permanent connection in fixed installations
This standard applies to two up to five wire installation couplers including earth, if provided, with a rated voltage up to and including 500 V a.c. and a rated connecting capacity up to and...

References

Advertisement